Panasonic Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F10R5V

Description
RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1170
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1170
RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1171
Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1171
RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R5, 0.5W, THICK FILM, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1170
Product Name Resistor, 10R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details