Panasonic Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F10R2V

Description
RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1168
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1168
RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1169
Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1169
RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R2, 0.5W, THICK FILM, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1168
Product Name Resistor, 10R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details