Panasonic Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1073V

Description
RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8737
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8737
RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6025
Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6025
RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 107K, 0.5W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8737
Product Name Resistor, 107K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details