Panasonic Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1072V

Description
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1183
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1183
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6024
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6024
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F1072V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1072V
Chip Resistor - Surface Mount ERJ-HP6F1072V
RES 10.7K OHM 1% 1/2W 0805

RES 10.7K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1183 ERJ-HP6F1072V
Product Name Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10700 ohms 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers