Panasonic Chip Resistor - Surface Mount ERJ-HP6F1071V

Description
RES 1.07K OHM 1% 1/2W 0805
Datasheet
Description
RES 1.07K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F1071V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1071V
Chip Resistor - Surface Mount ERJ-HP6F1071V
RES 1.07K OHM 1% 1/2W 0805

RES 1.07K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6023
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6023
RESISTOR, 1K07, 0.5W, THICK FILM, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K07, 0.5W, THICK FILM, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1182
Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1182
RESISTOR, 1K07, 0.5W, THICK FILM, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K07, 0.5W, THICK FILM, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F1071V 28AJ6023
Product Name Chip Resistor - Surface Mount Resistor, 1K07, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers