Panasonic Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1022V

Description
RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6017
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6017
RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6018
Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6018
RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K2, 0.5W, THICK FILM, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6017
Product Name Resistor, 10K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details