Panasonic Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1021V

Description
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1176
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1176
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1177
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1177
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1176
Product Name Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers