Panasonic Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1020V

Description
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1174
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1174
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1175
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1175
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1174
Product Name Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details