Panasonic Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D97R6V

Description
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8711
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8711
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5984
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5984
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8711
Product Name Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details