Panasonic Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9532V

Description
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1139
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1139
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1140
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1140
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1139
Product Name Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details