RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm;
RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm;
RES 93.1K OHM 0.5% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28AJ5979 | ERJ-HP6D9312V |
| Product Name | Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 93100 ohms | 93100 ohms |