Panasonic Chip Resistor - Surface Mount ERJ-HP6D9311V

Description
RES 9.31K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 9.31K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D9311V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D9311V
Chip Resistor - Surface Mount ERJ-HP6D9311V
RES 9.31K OHM 0.5% 1/2W 0805

RES 9.31K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5978
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5978
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5977
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5977
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D9311V 28AJ5978
Product Name Chip Resistor - Surface Mount Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details