Panasonic Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9102V

Description
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1133
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1133
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1134
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1134
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1133
Product Name Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details