Panasonic Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9101V

Description
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1132
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1132
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5974
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5974
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1132
Product Name Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers