Panasonic Chip Resistor - Surface Mount ERJ-HP6D9100V

Description
RES 910 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 910 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D9100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D9100V
Chip Resistor - Surface Mount ERJ-HP6D9100V
RES 910 OHM 0.5% 1/2W 0805

RES 910 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1131
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1131
RESISTOR, 910R, 0.5W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.5W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8709
Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8709
RESISTOR, 910R, 0.5W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.5W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D9100V 29AJ1131
Product Name Chip Resistor - Surface Mount Resistor, 910R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 910 ohms 910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details