Panasonic Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9092V

Description
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8706
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8706
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1130
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1130
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8706
Product Name Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers