Panasonic Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D86R6V

Description
RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1119
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1119
RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8700
Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8700
RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86R6, 0.5W, THICK FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1119
Product Name Resistor, 86R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details