Panasonic Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D84R5V

Description
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1117
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1117
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1116
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1116
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1117
Product Name Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details