Panasonic Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8250V

Description
RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1114
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1114
RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5966
Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5966
RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.5W, THICK FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1114
Product Name Resistor, 825R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details