Panasonic Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8202V

Description
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5965
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5965
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8693
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8693
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5965
Product Name Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers