Panasonic Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8201V

Description
RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1113
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1113
RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8692
Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8692
RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.5W, THICK FILM, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1113
Product Name Resistor, 8K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers