Panasonic Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8200V

Description
RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5964
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5964
RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5963
Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5963
RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 820R, 0.5W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5964
Product Name Resistor, 820R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details