Panasonic Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D78R7V

Description
RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5954
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5954
RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1105
Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1105
RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78R7, 0.5W, THICK FILM, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5954
Product Name Resistor, 78R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details