Panasonic Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D75R0V

Description
RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5948
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5948
RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5949
Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5949
RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 75R, 0.5W, THICK FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5948
Product Name Resistor, 75R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers