Panasonic Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D7321V

Description
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1101
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1101
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1100
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1100
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1101
Product Name Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers