Panasonic Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D7152V

Description
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5945
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5945
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5944
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5944
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5945
Product Name Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details