Panasonic Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D7151V

Description
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8680
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8680
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5943
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5943
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8680
Product Name Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details