Panasonic Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6981V

Description
RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5941
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5941
RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5940
Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5940
RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5941
Product Name Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details