Panasonic Chip Resistor - Surface Mount ERJ-HP6D6810V

Description
RES 681 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 681 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D6810V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D6810V
Chip Resistor - Surface Mount ERJ-HP6D6810V
RES 681 OHM 0.5% 1/2W 0805

RES 681 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8675
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8675
RESISTOR, 681R, 0.5W, THICK FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 681R, 0.5W, THICK FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5936
Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5936
RESISTOR, 681R, 0.5W, THICK FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 681R, 0.5W, THICK FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D6810V 28AJ8675
Product Name Chip Resistor - Surface Mount Resistor, 681R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details