Panasonic Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6801V

Description
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1088
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1088
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1087
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1087
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1088
Product Name Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details