Panasonic Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6800V

Description
RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1085
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1085
RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1086
Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1086
RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 680R, 0.5W, THICK FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D6800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D6800V
Chip Resistor - Surface Mount ERJ-HP6D6800V
RES 680 OHM 0.5% 1/2W 0805

RES 680 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1085 ERJ-HP6D6800V
Product Name Resistor, 680R, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details