Panasonic Chip Resistor - Surface Mount ERJ-HP6D66R5V

Description
RES 66.5 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 66.5 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D66R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D66R5V
Chip Resistor - Surface Mount ERJ-HP6D66R5V
RES 66.5 OHM 0.5% 1/2W 0805

RES 66.5 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1079
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1079
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8673
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8673
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D66R5V 29AJ1079
Product Name Chip Resistor - Surface Mount Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details