Panasonic Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6652V

Description
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1081
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1081
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1082
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1082
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1081
Product Name Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers