Panasonic Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6651V

Description
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5933
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5933
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1080
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1080
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5933
Product Name Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers