Panasonic Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D64R9V

Description
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5929
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5929
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5930
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5930
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5929
Product Name Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details