Panasonic Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6341V

Description
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1074
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1074
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8669
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8669
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1074
Product Name Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details