Panasonic Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6340V

Description
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1073
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1073
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8668
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8668
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1073
Product Name Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details