Panasonic Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6200V

Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8663
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8663
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8662
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8662
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8663
Product Name Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers