Panasonic Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D61R9V

Description
RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8659
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8659
RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8660
Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8660
RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61R9, 0.5W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8659
Product Name Resistor, 61R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers