Panasonic Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6192V

Description
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5925
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5925
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5926
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5926
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5925
Product Name Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details