Panasonic Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6190V

Description
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1070
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1070
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1069
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1069
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1070
Product Name Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers