Panasonic Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D57R6V

Description
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8648
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8648
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5915
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5915
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8648
Product Name Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details