Panasonic Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5620V

Description
RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5912
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5912
RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1064
Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1064
RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 562R, 0.5W, THICK FILM, 0805; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5912
Product Name Resistor, 562R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details