Panasonic Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5491V

Description
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1059
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1059
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1058
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1058
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1059
Product Name Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details