Panasonic Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5362V

Description
RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1054
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1054
RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1053
Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1053
RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.5W, THICK FILM, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1054
Product Name Resistor, 53K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers