Panasonic Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5232V

Description
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5905
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5905
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5904
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5904
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5905
Product Name Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details