Panasonic Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5230V

Description
RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1050
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1050
RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1051
Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1051
RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.5W, THICK FILM, 0805; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1050
Product Name Resistor, 523R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details