Panasonic Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D51R0V

Description
RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1046
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1046
RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5893
Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5893
RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 51R, 0.5W, THICK FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1046
Product Name Resistor, 51R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details