Panasonic Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5112V

Description
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5901
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5901
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5902
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5902
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5901
Product Name Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers