Panasonic Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5111V

Description
RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5900
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5900
RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5899
Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5899
RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.5W, THICK FILM, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5900
Product Name Resistor, 5K11, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers